Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-055PA IRSM515-055PA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875300-IRSM515-055PA Series: µIPM™-DIP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP Package: Bulk Package: 32-PowerSMD Module, 23 Leads Mounting: Surface Mount Family Name: IRSM515 Categories: Integrated Circuits (ICs) Case / Package: 23-SOP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875300-IRSM515-055PA Series: µIPM™-DIP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP Package: Bulk Package: 32-PowerSMD Module, 23 Leads Mounting: Surface Mount Family Name: IRSM515 Categories: Integrated Circuits (ICs) Case / Package: 23-SOP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-055PA - 875300-IRSM515-055PA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-055PA
875300-IRSM515-055PA
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-055PA 875300-IRSM515-055PA
Manufacturer: Infineon Technologies Win Source Part Number: 875300-IRSM515-055PA Series: µIPM™-DIP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP Package: Bulk Package: 32-PowerSMD Module, 23 Leads Mounting: Surface Mount Family Name: IRSM515 Categories: Integrated Circuits (ICs) Case / Package: 23-SOP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 875300-IRSM515-055PA
Series: µIPM™-DIP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors UMOS 23-SOP
Package: Bulk
Package: 32-PowerSMD Module, 23 Leads
Mounting: Surface Mount
Family Name: IRSM515
Categories: Integrated Circuits (ICs)
Case / Package: 23-SOP
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 875300-IRSM515-055PA
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - IRSM515-055PA
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SLW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1EDI3021AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details