Rochester Electronics PMIC - Gate Drivers IRS2183SPBF

Description
IC GATE DRVR HALF-BRIDGE 8SOIC
Description
IC GATE DRVR HALF-BRIDGE 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IRS2183SPBF is a high voltage, high-speed gate driver designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel that is suitable for bootstrap operation, supporting voltages up to 600 V. The device features a gate drive supply range from 10 V to 20 V and includes undervoltage lockout protection for both channels, ensuring reliable operation. This driver is compatible with 3.3 V and 5 V logic levels, making it versatile for various applications. It has a matched propagation delay for both high-side and low-side outputs, which enhances performance in switching applications. The output stage can source and sink currents of 1.4 A and 1.8 A, respectively, and is designed to minimize cross-conduction, improving noise immunity. The IRS2183SPBF is RoHS compliant and available in an 8-lead SOIC package, making it suitable for compact designs. Its robust construction, enabled by proprietary HVIC and latch immune CMOS technologies, ensures durability in demanding environments. This product is ideal for engineers looking for a reliable gate driver for high voltage applications.

Datasheet Summary
Powered by GS/AI

The IRS2183SPBF is a high voltage, high-speed gate driver designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel that is suitable for bootstrap operation, supporting voltages up to 600 V. The device features a gate drive supply range from 10 V to 20 V and includes undervoltage lockout protection for both channels, ensuring reliable operation. This driver is compatible with 3.3 V and 5 V logic levels, making it versatile for various applications. It has a matched propagation delay for both high-side and low-side outputs, which enhances performance in switching applications. The output stage can source and sink currents of 1.4 A and 1.8 A, respectively, and is designed to minimize cross-conduction, improving noise immunity. The IRS2183SPBF is RoHS compliant and available in an 8-lead SOIC package, making it suitable for compact designs. Its robust construction, enabled by proprietary HVIC and latch immune CMOS technologies, ensures durability in demanding environments. This product is ideal for engineers looking for a reliable gate driver for high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - IRS2183SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IRS2183SPBF
PMIC - Gate Drivers IRS2183SPBF
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet
PMIC - Gate Drivers - IRS2183SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IRS2183SPBF
PMIC - Gate Drivers IRS2183SPBF
IRS2183 - HALF BRIDGE BASED PERI

IRS2183 - HALF BRIDGE BASED PERI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number IRS2183SPBF IRS2183SPBF
Product Name PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-3157-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers