Rochester Electronics PMIC - PMIC - Gate Drivers - IRS21171SPBF IRS21171SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875278-IRS21171SPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875278-IRS21171SPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS21171SPBF - 875278-IRS21171SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS21171SPBF
875278-IRS21171SPBF
PMIC - PMIC - Gate Drivers - IRS21171SPBF 875278-IRS21171SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875278-IRS21171SPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 875278-IRS21171SPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 95
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 875278-IRS21171SPBF
Product Name PMIC - PMIC - Gate Drivers - IRS21171SPBF
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8508GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
4.5KV Gate Driver IC - 906-1ED020I12FXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 5.5 volts
Rise Time 60 ns
View Details
3 suppliers