Rochester Electronics Linear - Linear - Amplifiers - Audio - IRS20965STRPBF IRS20965STRPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875276-IRS20965STRPB F Operating Temperature Range: -40°C ~ 125°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875276-IRS20965STRPB F Operating Temperature Range: -40°C ~ 125°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - IRS20965STRPBF - 875276-IRS20965STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IRS20965STRPBF
875276-IRS20965STRPBF
Linear - Linear - Amplifiers - Audio - IRS20965STRPBF 875276-IRS20965STRPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875276-IRS20965STRPB F Operating Temperature Range: -40°C ~ 125°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875276-IRS20965STRPBF
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Audio - IRS20965STRPBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
IRS20965STRPBF
Linear - Amplifiers - Audio IRS20965STRPBF
IRS2096 - CLASS D AUDIO DRIVER

IRS2096 - CLASS D AUDIO DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 875276-IRS20965STRPBF IRS20965STRPBF
Product Name Linear - Linear - Amplifiers - Audio - IRS20965STRPBF Linear - Amplifiers - Audio
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Audio - LA4635B-E - Lingto Electronic Limited
Specs
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - LM4834MSX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage (VS) 5.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-SSOP (0.209, 5.30mm Width)
View Details
3 suppliers
Audio Amplifier ICs - 7139830P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class AB; Audio
Package Type EMP
View Details