Manufacturer: Infineon Technologies
Win Source Part Number: 875273-IRMCK099M
Series: iMOTION™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver Power MOSFET I²C, RS-232 32-QFN
Package: Bulk
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: IRMCK099
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MOTOR DRIVER 3V-3.6V 32QFN
IRMCK099 - DIGITAL MOTOR CONTROL
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 875273-IRMCK099M | IRMCK099M |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - IRMCK099M | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |