The IRFSL3107PbF is an N-channel HEXFET power MOSFET designed for high-efficiency synchronous rectification and high-speed switching applications. It is packaged in a TO-262-3 long lead format (I2Pak, TO-262AA) with a through-hole mounting style. The device has a drain-to-source voltage rating of 75 V, a continuous drain current of 195 A (package-limited) at 25°C, and a maximum power dissipation of 370 W. The typical on-resistance is 2.5 mΩ at 10 V gate drive and 140 A drain current. It supports a junction temperature range of -55°C to 175°C, has agate-to-source voltage limit of ±20 V, and includes enhanced body diode dV/dt and dI/dt capability. The part is characterized for repetitive avalanche energy and meets industrial qualification standards.
Manufacturer: Infineon Technologies
Win Source Part Number: 875190-IRFSL3107PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 195A (Tc) 370W (Tc) Through Hole TO-262
Package: Bulk
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-262
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875190-IRFSL3107PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL3107PBF |
| Polarity | N-Channel |