The IRFP7537PbF is an N-channel MOSFET designed for motor drive, synchronous rectifier, and DC/AC converter applications. It is packaged in a TO-247 case with a maximum continuous drain current of 172 A at 25°C case temperature and a drain-to-source breakdown voltage of 60 V. The on-resistance is 2.75 mΩ at 10 V gate voltage and 100 A drain current. The device supports single-pulse avalanche energy up to 554 mJ with a 1 mH inductive load and has a thermal resistance from junction to case of 0.66 °C/W. It is lead-free and RoHS compliant, with a junction temperature operating range of -55°C to 175°C.
Manufacturer: Infineon Technologies
Win Source Part Number: 875158-IRFP7537PBF
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 172A (Tc) 230W (Tc) Through Hole TO-247
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 875158-IRFP7537PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP7537PBF |
| Polarity | N-Channel |