The IRFH7188PbF is a 100 V N-channel MOSFET in a PQFN 5 mm × 6 mm package, designed for high-frequency DC-DC power supplies, synchronous rectification, and hot swap applications. It has a maximum on-resistance of 6.0 mΩ at 10 V gate drive and a continuous drain current of 105 A at 25 °C case temperature. The device features a low thermal resistance to PCB of 0.95 °C/W and low profile under 1.05 mm, enabling high power density. It is RoHS compliant, halogen-free, MSL1 rated, and compatible with standard surface mount processes.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875113-IRFH7188TRPBF
Series: FASTIRFET™, HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 18A (Ta), 105A (Tc) 3.8W (Ta), 132W (Tc) Surface Mount PQFN (5x6)
Package: Bulk
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875113-IRFH7188TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7188TRPBF |
| Polarity | N-Channel |