Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF131 IRFF131

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921465-IRFF131 Features: N-Channel 80 V 8A (Tc) - Through Hole TO-205AF (TO-39) Package: Bulk Package: TO-205AF Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-205AF (TO-39) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921465-IRFF131 Features: N-Channel 80 V 8A (Tc) - Through Hole TO-205AF (TO-39) Package: Bulk Package: TO-205AF Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-205AF (TO-39) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF131 - 921465-IRFF131 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF131
921465-IRFF131
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF131 921465-IRFF131
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921465-IRFF131 Features: N-Channel 80 V 8A (Tc) - Through Hole TO-205AF (TO-39) Package: Bulk Package: TO-205AF Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-205AF (TO-39) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 921465-IRFF131
Features: N-Channel 80 V 8A (Tc) - Through Hole TO-205AF (TO-39)
Package: Bulk
Package: TO-205AF Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-205AF (TO-39)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 921465-IRFF131
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF131
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers