The IRF7769L2TRPBF is a DirectFET power MOSFET designed for high-frequency switching and synchronous rectification in isolated converters. It is housed in a DirectFET2 Large Can package with a profile of less than 0.7 mm and supports dual-sided cooling. The device has a drain-to-source voltage rating of 100 V, a continuous drain current of 124 A at 25°C, and a typical on-state resistance of 2.8 mΩ at 10 V gate voltage. Total gate charge is 200 nC, with a gate threshold voltage of 2.7 V. It is RoHS compliant and halogen-free, with industrial qualification per JEDEC JESD47F and moisture sensitivity level MSL1 per J-STD-020D.
Manufacturer: Infineon Technologies
Win Source Part Number: 851170-IRF7769L2TRPB
Series: HEXFET®
Features: 100 V
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 851170-IRF7769L2TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7769L2TRPBF |
| Package Type | SOT3 |