Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7458PBF IRF7458PBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875047-IRF7458PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 14A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3800 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875047-IRF7458PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 14A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3800 HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7458PBF - 875047-IRF7458PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7458PBF
875047-IRF7458PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7458PBF 875047-IRF7458PBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875047-IRF7458PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 14A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3800 HTSUS: 8541.29.0095

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875047-IRF7458PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 14A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3800
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 875047-IRF7458PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7458PBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers
100 V, N-channel Trench MOSFET - BSS123/C,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3808 - 1149791-AUIRF3808 - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers