The IRF1405SPBF is an N-channel MOSFET designed for high-current switching applications such as industrial motor drives. It features a D2Pak (TO-263-3) surface mount package with dimensions conforming to EIA-418. The device has a drain-to-source breakdown voltage of 55 V, a continuous drain current of 131 A at 25°C, and an on-resistance of 4.6 to 5.3 mΩ at 10 V gate drive. It supports a maximum junction temperature of 175°C, has a repetitive avalanche energy rating limited by junction temperature, and a peak diode recovery dv/dt of 5.0 V/ns. The total gate charge is 170 to 260 nC, and it includes an integrated body diode with a forward voltage of 1.3 V at 101 A. Thermal resistance from junction to case is 0.75 °C/W.
Manufacturer: Infineon Technologies
Win Source Part Number: 874995-IRF1405SPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 55 V 131A (Tc) 200W (Tc) Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 874995-IRF1405SPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405SPBF |
| Polarity | N-Channel |