Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 921417-IRAM136-1060B
Series: iMOTION™
Features: Power Driver Module IGBT 3 Phase Inverter 600 V 3.6 A 29-SSIP Module, 21 Leads, Formed Leads
Package: 29-SSIP Module, 21 Leads, Formed Leads
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 921417-IRAM136-1060BS |
| Product Name | Power Drivers - Modules - IRAM136-1060BS |