Rochester Electronics PMIC - PMIC - Gate Drivers - IR2114SSTRPBF IR2114SSTRPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 874922-IR2114SSTRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 874922-IR2114SSTRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2114SSTRPBF - 874922-IR2114SSTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2114SSTRPBF
874922-IR2114SSTRPBF
PMIC - PMIC - Gate Drivers - IR2114SSTRPBF 874922-IR2114SSTRPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 874922-IR2114SSTRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 874922-IR2114SSTRPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
Package: Bulk
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 874922-IR2114SSTRPBF
Product Name PMIC - PMIC - Gate Drivers - IR2114SSTRPBF
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DS3680M - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers