The IPW65R045C7 is a 650 V silicon MOSFET based on the superjunction principle, designed for high-efficiency switching in PFC and hard-switching PWM applications such as computing, server, telecom, UPS, and solar systems. It is packaged in a PG-TO-247 case with a maximum drain-source voltage of 700 V, a drain-source on-state resistance of 45 mΩ, and a pulsed drain current of 212 A. The device has a gate charge of 93 nC, a thermal resistance junction-to-case of 0.55 °C/W, and is qualified to JEDEC standards for industrial-grade applications. The package supports a maximum operating junction temperature of 150 °C.
Manufacturer: Infineon Technologies
Win Source Part Number: 847263-IPW65R045C7FK
Series: CoolMOS™ C7
Features: 650 V
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 847263-IPW65R045C7FKSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R045C7FKSA1 |
| Package Type | SOT3 |