Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R225C7 IPP65R225C7

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874859-IPP65R225C7 Series: * Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874859-IPP65R225C7 Series: * Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP65R225C7 is a 650V CoolMOS™ C7 power transistor designed for high-efficiency switching applications such as PFC and hard-switching PWM stages in computing, server, telecom, UPS, and solar systems. It is packaged in a PG-TO-220 case with a maximum drain-source breakdown voltage of 650V, a maximum on-state resistance of 225 mΩ, and a pulsed drain current of 41 A. The device features a gate charge of 20 nC and an avalanche energy rating of 48 mJ. It is qualified for industrial-grade applications according to JEDEC standards J-STD-002 and JESD22, and meets RoHS requirements with Pb-free plating and halogen-free mold compound. The thermal resistance from junction to case is 1.99 °C/W, and the operating junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The IPP65R225C7 is a 650V CoolMOS™ C7 power transistor designed for high-efficiency switching applications such as PFC and hard-switching PWM stages in computing, server, telecom, UPS, and solar systems. It is packaged in a PG-TO-220 case with a maximum drain-source breakdown voltage of 650V, a maximum on-state resistance of 225 mΩ, and a pulsed drain current of 41 A. The device features a gate charge of 20 nC and an avalanche energy rating of 48 mJ. It is qualified for industrial-grade applications according to JEDEC standards J-STD-002 and JESD22, and meets RoHS requirements with Pb-free plating and halogen-free mold compound. The thermal resistance from junction to case is 1.99 °C/W, and the operating junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R225C7 - 874859-IPP65R225C7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R225C7
874859-IPP65R225C7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R225C7 874859-IPP65R225C7
Manufacturer: Infineon Technologies Win Source Part Number: 874859-IPP65R225C7 Series: * Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 874859-IPP65R225C7
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 874859-IPP65R225C7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R225C7
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers