IPI50R350CP is an N-channel MOSFET transistor designed for switch-mode power supplies and applications requiring high efficiency and fast switching. It is packaged in a PG-TO262-3 case, with a maximum drain-source voltage of 550 V, a continuous drain current of 10 A at 25°C, and a maximum power dissipation of 89 W. The device has a drain-source on-state resistance of 350 mΩ at 25°C and is rated for a junction operating temperature range of -55°C to 150°C. It meets RoHS standards and is qualified to AEC-Q200. The thermal resistance from junction to case is 1.7 K/W.
Manufacturer: Infineon Technologies
Win Source Part Number: 874802-IPI50R350CP
Series: CoolMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 550 V 10A (Tc) 89W (Tc) Through Hole PG-TO262-3
Package: Bulk
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO262-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 874802-IPI50R350CP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI50R350CP |
| Polarity | N-Channel |