The IPD80R900P7 is an 800V CoolMOS™ P7 power MOSFET designed for hard and soft switching applications in LED lighting, low-power chargers, and industrial power systems. It comes in a DPAK (PG-TO252-3) package with dimensions of 6.22 mm maximum length, 6.73 mm maximum width, and 10.48 mm maximum height. The device has a maximum drain-source on-state resistance of 0.90 Ω, a gate threshold voltage of 3 V with a variation of ±0.5 V, and integrates a Zener diode for ESD protection. It is fully qualified according to JEDEC for industrial applications.
Manufacturer: Infineon Technologies
Win Source Part Number: 874784-IPD80R900P7
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 874784-IPD80R900P7 |
| Product Name | Specialized ICs - IPD80R900P7 |
| Package Type | SOT3 |