The IPB120N04S4L-02 is an N-channel enhancement mode MOSFET designed for high-current switching applications, rated for 40 V drain-source voltage and 120 A continuous drain current. It is packaged in a PG-TO263-3-2 (TO-263AB) surface-mount case and operates with a junction temperature range of -55 °C to 175 °C. The device features a maximum on-state resistance of 1.7 mΩ at 10 V gate drive and is 100% avalanche tested with single-pulse avalanche energy of 480 mJ. It meets AEC-Q200 qualification standards and is RoHS compliant. Thermal resistance from junction to case is 0.95 K/W.
Manufacturer: Infineon Technologies
Win Source Part Number: 874727-IPB120N04S4L0
Series: Automotive, AEC-Q101, OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 158W (Tc) Surface Mount PG-TO263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 874727-IPB120N04S4L02ATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N04S4L02ATMA1 |
| Polarity | N-Channel |