The IPB054N06N3G series consists of N-channel MOSFETs designed for high-efficiency power conversion applications. The package is available in PG-TO263-3 (D²-Pak) with a surface mount mounting style. The device has a drain-source breakdown voltage of 60 V, a continuous drain current of 80 A at 25°C, and a maximum power dissipation of 115 W. The drain-source on-resistance is specified at 5.4 mΩ at 25°C and increases with temperature. The gate threshold voltage ranges from 1.0 V to 2.5 V. The operating and storage junction temperature range is from -55°C to 175°C. The device meets RoHS standards and is qualified to AEC-Q101.
Manufacturer: Infineon Technologies
Win Source Part Number: 874704-IPB054N06N3GA
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 80A (Tc) 115W (Tc) Surface Mount PG-TO263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 874704-IPB054N06N3GATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB054N06N3GATMA1 |
| Polarity | N-Channel |