The IPB054N06N3G is a silicon N-channel MOSFET for switching applications, packaged in a PG-TO220-3 case. It has a continuous drain current rating of 90 A at 25°C, a maximum drain-source voltage of 60 V, and a typical on-resistance of 5.4 mΩ at 10 V gate-source voltage and 45 A drain current. The gate threshold voltage ranges from 1.2 V to 2.2 V. The device meets AEC-Q200 and RoHS standards. Thermal resistance from junction to case is 1.4 K/W.
Manufacturer: Infineon Technologies
Win Source Part Number: 874703-IPB054N06N3G
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 874703-IPB054N06N3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB054N06N3G |
| Package Type | SOT3 |