The IPB024N08N5 is an N-channel MOSFET for high-frequency switching and synchronous rectification, packaged in a PG-TO263-3 (D²PAK) surface-mount case. It has a maximum drain-source voltage of 80 V, a continuous drain current of 120 A, and a maximum on-state resistance of 2.4 mΩ. The gate charge is 99 nC, the avalanche energy is 374 mJ, and the thermal resistance from junction to case is 0.5 to 0.7 K/W. The device operates from -55°C to 175°C junction temperature, is RoHS compliant, halogen-free per IEC 61249-2-21, qualified per JEDEC standards, and 100% avalanche tested.
Manufacturer: Infineon Technologies
Win Source Part Number: 874678-IPB024N08N5AT
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 120A (Tc) 214W (Tc) Surface Mount PG-TO263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 874678-IPB024N08N5ATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB024N08N5ATMA1 |
| Polarity | N-Channel |