The IPA80R1K4P7 is an 800V CoolMOS™ P7 power MOSFET designed for hard and soft switching applications in LED lighting, low-power chargers, audio, auxiliary power, and industrial power systems. It is packaged in a PG-TO-220 FullPAK with dimensions of 15.67-16.15 mm in length, 10.00-10.65 mm in width, and 28.70-29.75 mm in height. The device has a maximum drain-source on-state resistance of 1.4 Ω at 25°C, a gate threshold voltage of 3 V, and integrates an ESD protection zener diode. It supports a continuous drain current of 4 A at 25°C case temperature and 2.7 A at 150°C, with a peak pulsed drain current of 8.9 A. The MOSFET is fully qualified according to JEDEC for industrial applications.
Manufacturer: Infineon Technologies
Win Source Part Number: 874655-IPA80R1K4P7
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 874655-IPA80R1K4P7 |
| Product Name | Specialized ICs - IPA80R1K4P7 |
| Package Type | SOT3 |