Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141PA INA2141PA

Description
Manufacturer: Texas Instruments Win Source Part Number: 874595-INA2141PA Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 2 Circuit - 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 874595-INA2141PA Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 2 Circuit - 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141PA - 874595-INA2141PA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141PA
874595-INA2141PA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141PA 874595-INA2141PA
Manufacturer: Texas Instruments Win Source Part Number: 874595-INA2141PA Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 2 Circuit - 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 874595-INA2141PA
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 2 Circuit - 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141PA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2141PA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2141PA
IC OPAMP INSTR 200KHZ DUAL 16DIP

IC OPAMP INSTR 200KHZ DUAL 16DIP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141PA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2141PA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2141PA
IC INST AMP 2 CIRCUIT 16DIP

IC INST AMP 2 CIRCUIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 874595-INA2141PA INA2141PA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141PA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers