Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141P INA2141P

Description
Manufacturer: Texas Instruments Win Source Part Number: 874594-INA2141P Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 2 Circuit - 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 874594-INA2141P Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 2 Circuit - 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141P - 874594-INA2141P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141P
874594-INA2141P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141P 874594-INA2141P
Manufacturer: Texas Instruments Win Source Part Number: 874594-INA2141P Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 2 Circuit - 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 874594-INA2141P
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 2 Circuit - 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2141P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2141P
IC INST AMP 2 CIRCUIT 16DIP

IC INST AMP 2 CIRCUIT 16DIP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2141P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2141P
IC OPAMP INSTR 200KHZ DUAL 16DIP

IC OPAMP INSTR 200KHZ DUAL 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 874594-INA2141P INA2141P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141P Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089401MEA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details