The INA212BQDCKRQ1 is an automotive-grade current-shunt monitor designed for voltage output applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments with an operating temperature range of -40°C to +125°C. This device features a wide common-mode voltage range from -0.3 V to 26 V and offers a fixed gain of 1000 V/V. The maximum offset voltage is ±100 µV, allowing for accurate shunt voltage measurements with full-scale drops as low as 10 mV. The INA212BQDCKRQ1 has a low quiescent current of 100 µA and is packaged in a compact 6-pin SC70 format, making it suitable for space-constrained applications. It is ideal for use in body control modules, motor control, and electronic stability control systems.
INA212-Q1 - AEC-Q100, 26V, BI-DI
| Lingto Electronic Limited | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | INA212BQDCKRQ1 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |