Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BQDCKRQ1 INA211BQDCKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 921192-INA211BQDCKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921192-INA211BQDCKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BQDCKRQ1 - 921192-INA211BQDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BQDCKRQ1
921192-INA211BQDCKRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BQDCKRQ1 921192-INA211BQDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 921192-INA211BQDCKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 921192-INA211BQDCKRQ1
Series: Automotive, AEC-Q100, Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - SC-70-6
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 921192-INA211BQDCKRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BQDCKRQ1
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1726ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1904320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD684SQ/883B - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details