Rochester Electronics Embedded - Embedded - Microcontrollers - IN87C51-1 IN87C51-1

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 886775-IN87C51-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) EPROM 44-PLCC (16.59x16.59) Core Processor: 80C51 Speed: 16MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: EPROM Oscillator Type: External, Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 886775-IN87C51-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) EPROM 44-PLCC (16.59x16.59) Core Processor: 80C51 Speed: 16MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: EPROM Oscillator Type: External, Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - IN87C51-1 - 886775-IN87C51-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - IN87C51-1
886775-IN87C51-1
Embedded - Embedded - Microcontrollers - IN87C51-1 886775-IN87C51-1
Manufacturer: Advanced Micro Devices Win Source Part Number: 886775-IN87C51-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) EPROM 44-PLCC (16.59x16.59) Core Processor: 80C51 Speed: 16MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: EPROM Oscillator Type: External, Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 886775-IN87C51-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) EPROM 44-PLCC (16.59x16.59)
Core Processor: 80C51
Speed: 16MHz
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: EPROM
Oscillator Type: External, Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - IN87C51-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
IN87C51-1
Embedded - Microcontrollers IN87C51-1
8-BIT, OTPROM, 8051 CPU

8-BIT, OTPROM, 8051 CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 886775-IN87C51-1 IN87C51-1
Product Name Embedded - Embedded - Microcontrollers - IN87C51-1 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 4 KB
ROM Type EEPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details