Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 874522-ILC7081AIM5AD
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR ADJ LDO REGULATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 874522-ILC7081AIM5ADJX | ILC7081AIM5ADJX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ILC7081AIM5ADJX | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout |