ILC6383CIRAJX -- PMIC - VOLTAGE REGULATORS - LINEAR REGULATOR CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - Linear Regulator Controllers
ILC6383CIRAJX
Description
1A, 345KHZ CMOS, PDSO8
-
Lingto Electronic Limited
Datasheet
Description
1A, 345KHZ CMOS, PDSO8
Datasheet
Suppliers
PMIC - Voltage Regulators - Linear Regulator Controllers
ILC6383CIRAJX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
ILC6383CIRAJX |
|
Product Name
|
PMIC - Voltage Regulators - Linear Regulator Controllers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TO-252-3
IOUT
1.5 amps
IQ
0.0060 amps
View Details
Package Type
Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT
2 amps
VIN
8 to 40 volts
View Details