Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 874517-ILC5061AM-51
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
POWER SUPPLY SUPPORT CIRCUIT, FI
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 874517-ILC5061AM-51 | ILC5061AM-51 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ILC5061AM-51 | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |