Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - IH5042MJE IH5042MJE

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162530-IH5042MJE Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162530-IH5042MJE Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IH5042MJE - 1162530-IH5042MJE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IH5042MJE
1162530-IH5042MJE
Logic - Logic - Signal Switches, Multiplexers, Decoders - IH5042MJE 1162530-IH5042MJE
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162530-IH5042MJE Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162530-IH5042MJE
Packaging: Bulk
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1162530-IH5042MJE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IH5042MJE
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74F139PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details