IDT74FCT833BP -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
IDT74FCT833BP
Description
FAST PARITY BUS TRANSCVR
-
Lingto Electronic Limited
Datasheet
Description
FAST PARITY BUS TRANSCVR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
IDT74FCT833BP |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Device Type
Beamformers
Features
RoHS
Operating Frequency
13750 to 14500 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details