ICM7211AIJL -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
ICM7211AIJL
Description
DISPLAY DECODER/DRIVER
-
Lingto Electronic Limited
Datasheet
Description
DISPLAY DECODER/DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
ICM7211AIJL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ICM7211AIJL |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details