Rochester Electronics PMIC - PMIC - Gate Drivers - ICL7667CPA ICL7667CPA

Description
Manufacturer: Harris Corporation Win Source Part Number: 874195-ICL7667CPA Operating Temperature Range: 0°C ~ 70°C (TA) Features: High-Side or Low-Side Gate Driver IC Inverting 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 874195-ICL7667CPA Operating Temperature Range: 0°C ~ 70°C (TA) Features: High-Side or Low-Side Gate Driver IC Inverting 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ICL7667CPA - 874195-ICL7667CPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ICL7667CPA
874195-ICL7667CPA
PMIC - PMIC - Gate Drivers - ICL7667CPA 874195-ICL7667CPA
Manufacturer: Harris Corporation Win Source Part Number: 874195-ICL7667CPA Operating Temperature Range: 0°C ~ 70°C (TA) Features: High-Side or Low-Side Gate Driver IC Inverting 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 874195-ICL7667CPA
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 874195-ICL7667CPA
Product Name PMIC - PMIC - Gate Drivers - ICL7667CPA
Driver Type High-side; Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1ED3431MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details