Rochester Electronics PMIC - PMIC - Supervisors - ICL7665AESA ICL7665AESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 874193-ICL7665AESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 2 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 874193-ICL7665AESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 2 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ICL7665AESA - 874193-ICL7665AESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ICL7665AESA
874193-ICL7665AESA
PMIC - PMIC - Supervisors - ICL7665AESA 874193-ICL7665AESA
Manufacturer: Maxim Integrated Win Source Part Number: 874193-ICL7665AESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 2 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 874193-ICL7665AESA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - ICL7665AESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ICL7665AESA
PMIC - Supervisors ICL7665AESA
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 874193-ICL7665AESA ICL7665AESA
Product Name PMIC - PMIC - Supervisors - ICL7665AESA PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers