Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIPA ICL7660SIPA

Description
Manufacturer: Intersil Win Source Part Number: 874189-ICL7660SIPA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output - 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874189-ICL7660SIPA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output - 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIPA - 874189-ICL7660SIPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIPA
874189-ICL7660SIPA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIPA 874189-ICL7660SIPA
Manufacturer: Intersil Win Source Part Number: 874189-ICL7660SIPA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output - 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874189-ICL7660SIPA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output - 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - ICL7660SIPA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ICL7660SIPA
PMIC - Voltage Regulators - DC DC Switching Regulators ICL7660SIPA
SWITCHED CAPACITOR CONVERTER

SWITCHED CAPACITOR CONVERTER

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ICL7660SIPA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ICL7660SIPA
PMIC - Voltage Regulators - DC DC Switching Regulators ICL7660SIPA
SWITCHED CAPACITOR CONVERTER

SWITCHED CAPACITOR CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 874189-ICL7660SIPA ICL7660SIPA ICL7660SIPA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIPA PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck-Boost Pmic W/2 Ldo Outputs - A4409KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin eTSSOP
View Details
9 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details