Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660ESA ICL7660ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 874186-ICL7660ESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 874186-ICL7660ESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660ESA - 874186-ICL7660ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660ESA
874186-ICL7660ESA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660ESA 874186-ICL7660ESA
Manufacturer: Maxim Integrated Win Source Part Number: 874186-ICL7660ESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 874186-ICL7660ESA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ICL7660ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ICL7660ESA
PMIC - Voltage Regulators - DC DC Switching Regulators ICL7660ESA
IC REG CHARG PUMP INV 20MA 8SOIC

IC REG CHARG PUMP INV 20MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 874186-ICL7660ESA ICL7660ESA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660ESA PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers
LM20145 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Specs
Package Type Other; Tube
fsw 71 kHz
Operating Temperature -40 C (-40 F)
View Details