Rochester Electronics Interface - Drivers, Receivers, Transceivers ICL3241CB-T

Description
IC TRANSCEIVER FULL 3/5 28SOIC
Datasheet
Description
IC TRANSCEIVER FULL 3/5 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ICL3241CB-T - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ICL3241CB-T
Interface - Drivers, Receivers, Transceivers ICL3241CB-T
IC TRANSCEIVER FULL 3/5 28SOIC

IC TRANSCEIVER FULL 3/5 28SOIC

Supplier's Site Datasheet
Interface - Drivers, Receivers, Transceivers - ICL3241CB-T - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ICL3241CB-T
Interface - Drivers, Receivers, Transceivers ICL3241CB-T
IC TRANSCEIVER FULL 3/5 28SOIC

IC TRANSCEIVER FULL 3/5 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ICL3241CB-T
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details