Manufacturer: Infineon Technologies
Win Source Part Number: 849244-ICE3AR2280JZ-
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
IC REG LINEAR AC-DC INTEG PWR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 849244-ICE3AR2280JZ-2 | ICE3AR2280JZ-2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ICE3AR2280JZ-2 | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |