IBM25PPC750FX-GR0533T -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
IBM25PPC750FX-GR0533T
Description
POWERPC 750FX RISC MPU
-
Lingto Electronic Limited
Datasheet
Description
POWERPC 750FX RISC MPU
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
IBM25PPC750FX-GR0533T |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Package Type
Other; 538-LFBGA, FCBGA
Clock Speed
600 MHz
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details