Rochester Electronics Diodes - Zener - Single - HZC3.0TRF-E HZC3.0TRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874079-HZC3.0TRF-E Series: * Features: Zener Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874079-HZC3.0TRF-E Series: * Features: Zener Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - HZC3.0TRF-E - 874079-HZC3.0TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZC3.0TRF-E
874079-HZC3.0TRF-E
Diodes - Zener - Single - HZC3.0TRF-E 874079-HZC3.0TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 874079-HZC3.0TRF-E Series: * Features: Zener Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050

Manufacturer: Renesas Electronics America
Win Source Part Number: 874079-HZC3.0TRF-E
Series: *
Features: Zener Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 874079-HZC3.0TRF-E
Product Name Diodes - Zener - Single - HZC3.0TRF-E
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4737A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details