Manufacturer: Renesas Electronics America
Win Source Part Number: 874042-HVC369BTRF-E
Features: Varactors Single 15 V Surface Mount 2-UFP
Package: Bulk
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 2-UFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Varactor Diodes |
| Product Number | 874042-HVC369BTRF-E |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - HVC369BTRF-E |
| Package | 2-UFP |