Rochester Electronics Diodes, Rectifiers - Single - HSK120TR-S-E HSK120TR-S-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873920-HSK120TR-S-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873920-HSK120TR-S-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HSK120TR-S-E - 873920-HSK120TR-S-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSK120TR-S-E
873920-HSK120TR-S-E
Diodes, Rectifiers - Single - HSK120TR-S-E 873920-HSK120TR-S-E
Manufacturer: Renesas Electronics America Win Source Part Number: 873920-HSK120TR-S-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 873920-HSK120TR-S-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 873920-HSK120TR-S-E
Product Name Diodes, Rectifiers - Single - HSK120TR-S-E
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - 3SBMC2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 200 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage regulator diodes - 1N4731A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers