Rochester Electronics Diodes, Rectifiers - Single - HSB88ASTL-E HSB88ASTL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920606-HSB88ASTL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920606-HSB88ASTL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HSB88ASTL-E - 920606-HSB88ASTL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSB88ASTL-E
920606-HSB88ASTL-E
Diodes, Rectifiers - Single - HSB88ASTL-E 920606-HSB88ASTL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 920606-HSB88ASTL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 920606-HSB88ASTL-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 920606-HSB88ASTL-E
Product Name Diodes, Rectifiers - Single - HSB88ASTL-E
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

50V 430MW SOT23 Diode and Rectifier - 284-SMP1322-001LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Rectifier Diode - 1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Diode and Rectifier - 280-1PS76SB10Z - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
5 suppliers