Rochester Electronics PMIC - PMIC - Hot Swap Controllers - HPC3130PBM HPC3130PBM

Description
Manufacturer: Texas Instruments Win Source Part Number: 873858-HPC3130PBM Operating Temperature Range: 0°C ~ 70°C Features: Hot-Swap Controller Channel CompactPCI™ 120-QFP (28x28) Package: Tray Package: 120-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-QFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 24 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 873858-HPC3130PBM Operating Temperature Range: 0°C ~ 70°C Features: Hot-Swap Controller Channel CompactPCI™ 120-QFP (28x28) Package: Tray Package: 120-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-QFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 24 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HPC3130PBM - 873858-HPC3130PBM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HPC3130PBM
873858-HPC3130PBM
PMIC - PMIC - Hot Swap Controllers - HPC3130PBM 873858-HPC3130PBM
Manufacturer: Texas Instruments Win Source Part Number: 873858-HPC3130PBM Operating Temperature Range: 0°C ~ 70°C Features: Hot-Swap Controller Channel CompactPCI™ 120-QFP (28x28) Package: Tray Package: 120-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-QFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 24 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 873858-HPC3130PBM
Operating Temperature Range: 0°C ~ 70°C
Features: Hot-Swap Controller Channel CompactPCI™ 120-QFP (28x28)
Package: Tray
Package: 120-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-QFP (28x28)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 24
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 873858-HPC3130PBM
Product Name PMIC - PMIC - Hot Swap Controllers - HPC3130PBM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Supervisors - 1905857P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details