Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HMC721LP3ETR HMC721LP3ETR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 920496-HMC721LP3ETR Operating Temperature Range: -40°C ~ 85°C Features: XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-QFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 920496-HMC721LP3ETR Operating Temperature Range: -40°C ~ 85°C Features: XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-QFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HMC721LP3ETR - 920496-HMC721LP3ETR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HMC721LP3ETR
920496-HMC721LP3ETR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HMC721LP3ETR 920496-HMC721LP3ETR
Manufacturer: Analog Devices Inc. Win Source Part Number: 920496-HMC721LP3ETR Operating Temperature Range: -40°C ~ 85°C Features: XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-QFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 920496-HMC721LP3ETR
Operating Temperature Range: -40°C ~ 85°C
Features: XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-QFN (3x3)
Package: Bulk
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 920496-HMC721LP3ETR
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HMC721LP3ETR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-3987-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details