Manufacturer: Intersil
Win Source Part Number: 873588-HIP6020CB-T
Series: *
Features: PMIC - Voltage Regulators - Linear Switching Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
DUAL PWM AND POWER CONTROL
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 873588-HIP6020CB-T | HIP6020CB-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6020CB-T | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; Bulk |