Manufacturer: Harris Corporation
Win Source Part Number: 873586-HIP6005CB
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
BUCK PWM CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 873586-HIP6005CB | HIP6005CB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HIP6005CB | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Bulk |