Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728IN HI5728IN

Description
Manufacturer: Intersil Win Source Part Number: 920244-HI5728IN Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 2 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 920244-HI5728IN Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 2 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728IN
920244-HI5728IN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728IN 920244-HI5728IN
Manufacturer: Intersil Win Source Part Number: 920244-HI5728IN Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 2 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 920244-HI5728IN
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - HI5728IN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5728IN
Data Acquisition - Digital to Analog Converters (DAC) HI5728IN
DAC, 2 FUNC, PARALLEL INPUT

DAC, 2 FUNC, PARALLEL INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 920244-HI5728IN HI5728IN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728IN Data Acquisition - Digital to Analog Converters (DAC)
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922573 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7820Y/250 - Texas Instruments
Specs
Package Type TQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers